Micro Commercial Components Corp. TVS Diodes SMBJ13CA-TP

Description
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ13CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ13CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ13CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ13CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ13CA-TP
TVS Protection Diode 144-SMBJ13CA-TP
TVS DIODE 13VWM 21.5VC DO214AA Product overview: SMBJ13CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC DO214AA Product overview: SMBJ13CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ13CA-TP - 1097724-SMBJ13CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ13CA-TP
1097724-SMBJ13CA-TP
TVS - TVS - Diodes - SMBJ13CA-TP 1097724-SMBJ13CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097724-SMBJ13CA-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 27.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097724-SMBJ13CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 27.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ13CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ13CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ13CA-TP
TVS DIODE 13VWM 21.5VC DO214AA

TVS DIODE 13VWM 21.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ13CA-TPMSCT-ND 144-SMBJ13CA-TP 1097724-SMBJ13CA-TP SMBJ13CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMBJ13CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 21.5 volts 21.5 volts 21.5 volts
VBR 14.4 volts 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data