19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 12VWM 19.9VC SMB Product overview: SMBJ12CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CA-13-F can be used for catalog matching and distributor lookup.
30.2A 600W 19.9V 13.3V 12V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 12VWM 19.9VC SMB
TVS DIODE, 19.9V, 600W, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 12VWM 19.9VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12CA-FDITR-ND | 144-SMBJ12CA-13-F | SMBJ12CA-13-F | SMBJ12CA-13-F | 07AH4813 | SMBJ12CA-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 19.9V, 600W, Do-214Aa; Product Range Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB | SMB; DO-214AA, SMB | DO-214AA | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 to ? volts | 13.3 volts |