The SMBJ series Transient Voltage Suppressor (TVS) from STMicroelectronics is designed to protect sensitive electronic equipment from voltage spikes and transients. This specific model is bidirectional with a stand-off voltage of 12 V and a breakdown voltage of 13.3 V. It features a peak pulse power rating of 600 W for 10/1000 µs pulses and 4 kW for 8/20 µs pulses, making it suitable for applications requiring robust surge protection. The device exhibits low leakage current, rated at 0.2 µA at 25 °C and 1 µA at 85 °C, ensuring minimal impact on circuit performance. It operates effectively within a temperature range of -55 °C to +150 °C, with a maximum junction temperature of 150 °C. The SMBJ package complies with JEDEC standards and is suitable for surface mount applications. This TVS device meets various international standards for electrostatic discharge and electrical overstress, including IEC 61000-4-2 and MIL-STD-883, making it a reliable choice for high-end equipment and switch-mode power supplies (SMPS). The product is RoHS compliant, ensuring it adheres to environmental regulations.
12V Bidirectional TVS Diode, 600W, SMB, 15.7A Product overview: SMBJ12CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 15.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 15.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12CA-TR can be used for catalog matching and distributor lookup.
Diode TVS Single Bi-Dir 12V 600W SMB
Diode TVS Single Bi-Dir 12V 600W SMB
Diode TVS Single Bi-Dir 12V 600W SMB
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 12 V, SMD, 2, 13.3 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 12 V, DO-214AA, 2, 13.3 V RoHS Compliant: Yes
TVS DIODE 12VWM 19.9VC SMB
TVS Diodes / ESD Suppressors 600W 12V Bidirect
TVS DIODE 12VWM 19.9VC SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ12CA-TR | 7147140 | 7147140P | 497-3002-6-ND | 95M9065 | SMBJ12CA-TR | SMBJ12CA-TR | SMBJ12CA-TR |
| Product Name | 12V 600W 15.7A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 12 V, Smd, 2, 13.3 V Rohs Compliant Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |