Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1320588-LMR23615QDRR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.425MHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LMR23615
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 1.5A 12SON
Switching Voltage Regulators SIMPLE SWITCHER- 36-V, 1.5-A Synchronous Step-Down Converter 12-SON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-WFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 12SON
IC REG BUCK ADJ 1.5A 12SON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR23615QDRRRQ1TR-ND | 1320588-LMR23615QDRRRQ1 | LMR23615QDRRRQ1 | LMR23615QDRRRQ1 | LMR23615QDRRRQ1 | LMR23615QDRRRQ1 | LMR23615QDRRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 to 28 volts | 1 volts |