Wide Vin 40V 600mA Buck Regulator with High Efficiency Sleep Mode 6-SOT -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 019561-LMR14006YDDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LMR14006
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 38.4V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LT3695HMSE#TRPBF ; LT3695EMSE#TRPBF; LT3682IDD#TRPBF; LT3695IMSE#TRPBF;
Introduction Date: December 07, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators Wide Vin 40V 600mA Buck Regulator
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 600MA SOT23
IC REG BUCK ADJ 600MA TSOT23-6
IC REG BUCK ADJ 600MA TSOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR14006YDDCR | 296-44319-6-ND | 019561-LMR14006YDDCR | LMR14006YDDCR | LMR14006YDDCR | LMR14006YDDCR | LMR14006YDDCR | LMR14006YDDCR |
| Product Name | LMR14006 Wide Vin 40V 600mA Buck Regulator with High Efficiency Sleep Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14006YDDCR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 30 volts | 0.7650 to 38.4 volts | 0.7650 volts | 0.7650 to 38.4 volts | 0.7650 volts | 0.7650 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |