Manufacturer: Texas Instruments
Win Source Part Number: 1317582-LMR33620AQRN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount, Wettable Flank
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53381-2,296-5338
Base Product Number: LMR33620
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Switching Voltage Regulators 3.8-V to 36-V, 2-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
IC REG BUCK ADJ 2A 12VQFN
IC REG BUCK ADJUSTABLE 2A 12VQFN
IC REG BUCK ADJUSTABLE 2A 12VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317582-LMR33620AQRNXTQ1 | 296-53381-1-ND | LMR33620AQRNXTQ1 | LMR33620AQRNXTQ1 | LMR33620AQRNXTQ1 | LMR33620AQRNXTQ1 | LMR33620AQRNXTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 12-VFQFN | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |