"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1317736-LMR33640DDDA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-PowerSOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR33640DDDARCT,
Base Product Number: LMR33640
RoHS Status: ROHS3 Compliant
36V 4A 1MKZ REGULATOR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 8-PowerSOIC (0.154", 3.90mm Width)
36V 4A 1MKZ REGULATOR
IC REG BUCK ADJ 4A 8SOPWR
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR33640DDDARTR-ND | 1317736-LMR33640DDDAR | LMR33640DDDAR | LMR33640DDDAR | LMR33640DDDAR | LMR33640DDDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 to 24 volts | 1 volts |