Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR16006YQ3DDCTQ1

Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-49762-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49762-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49762-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49762-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49762-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49762-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49762-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49762-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49762-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 992581-LMR16006YQ3DDCTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
992581-LMR16006YQ3DDCTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 992581-LMR16006YQ3DDCTQ1
Win Source Part Number: 992581-LMR16006YQ3DD CTQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49762-1,296-4976 2-2,LMR16006YQ3DDCTQ 1-ND,296-49762-6 Base Product Number: LMR16006

Win Source Part Number: 992581-LMR16006YQ3DDCTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49762-1,296-49762-2,LMR16006YQ3DDCTQ1-ND,296-49762-6
Base Product Number: LMR16006

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR16006YQ3DDCTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR16006YQ3DDCTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LMR16006YQ3DDCTQ1
IC REG BUCK 3.3V 600MA TSOT23-6

IC REG BUCK 3.3V 600MA TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR16006YQ3DDCTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR16006YQ3DDCTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR16006YQ3DDCTQ1
IC REG BUCK 3.3V 600MA TSOT23-6

IC REG BUCK 3.3V 600MA TSOT23-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR16006YQ3DDCTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR16006YQ3DDCTQ1
Voltage Regulators - DC DC Switching Regulators LMR16006YQ3DDCTQ1
IC REG BUCK 3.3V 600MA TSOT23-6

IC REG BUCK 3.3V 600MA TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR16006YQ3DDCTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR16006YQ3DDCTQ1
Voltage Regulators - DC DC Switching Regulators LMR16006YQ3DDCTQ1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR16006YQ3DDCTQ1
Switching Voltage Regulators LMR16006YQ3DDCTQ1
Switching Voltage Regulators Automotive Qualified SIMPLE SWITCHER® 40V (65V transient), 0.6A Buck Regulator with 28++A IQ 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators Automotive Qualified SIMPLE SWITCHER® 40V (65V transient), 0.6A Buck Regulator with 28++A IQ 6-SOT-23-THIN -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-49762-2-ND 992581-LMR16006YQ3DDCTQ1 LMR16006YQ3DDCTQ1 LMR16006YQ3DDCTQ1 LMR16006YQ3DDCTQ1 LMR16006YQ3DDCTQ1 LMR16006YQ3DDCTQ1
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data