Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS, PDSO6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR12010YMKE | LMR12010YMKE |
| Product Name | DC DC Switching Controllers | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 0.8000 to 17 volts |