Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851788-LMR36015BRNXT
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR36015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36015BRNXTTR,
IC REGULATOR BUCK
Switching Voltage Regulators 4.2-V to 60-V, 1.5-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
IC REG BUCK ADJ 1.5A 12VQFN
IC REGULATOR BUCK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR36015BRNXTCT-ND | 851788-LMR36015BRNXT | LMR36015BRNXT | LMR36015BRNXT | LMR36015BRNXT | LMR36015BRNXT | LMR36015BRNXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR36015BRNXT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 12-PowerVFQFN | Other; Reel - TR | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 60 volts | 1 volts | 1 to 60 volts | 1 volts |