Win Source Part Number: 1249698-LMR36506MSCQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 65V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR36506MSCQRPER
Base Product Number: LMR36506
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
IC REG BUCK ADJ 600MA 9VQFN
3-V TO 65-V, 0.6-A BUCK CONVERTE
3-V TO 65-V, 0.6-A BUCK CONVERTE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249698-LMR36506MSCQRPERQ1 | 296-LMR36506MSCQRPERQ1DKR-ND | LMR36506MSCQRPERQ1 | LMR36506MSCQRPERQ1 | LMR36506MSCQRPERQ1 | LMR36506MSCQRPERQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |