IC REG BUCK ADJ 10A 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-PowerVFQFN
IC REG BUCK ADJ 10A 26VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87521SRNFRQ1TR-ND | LP87521SRNFRQ1 | LP87521SRNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 to 3.36 volts | 0.6000 volts |