Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923478-LMR23625CFPDR
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LMR23625
Categories: Integrated Circuits (ICs)
Case / Package: 12-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48825-1, 296-48825-2, LMR23625CFPDRRT-ND, 296-48825-6
IC REG BUCK ADJ 2.5A 12SON
IC REG BUCK ADJ 2.5A 12SON
IC REG BUCK ADJ 2.5A 12SON
Switching Voltage Regulators SIMPLE SWITCHER- , 36V 2.5A Synchronous Step-Down Converter 12-SON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48825-6-ND | 923478-LMR23625CFPDRRT | LMR23625CFPDRRT | LMR23625CFPDRRT | LMR23625CFPDRRT | LMR23625CFPDRRT | LMR23625CFPDRRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23625CFPDRRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-SON (3x3) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 volts | 1 to 28 volts |