IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
AUTOMOTIVE SIMPLE SWITCHER POWER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR38020FSQDDARQ1DKR-ND | LMR38020FSQDDARQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1 to 75 volts | 1 volts |