Texas Instruments LMR12015 SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 LMR12015XSDX/NOPB

Description
SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON
Request a Quote Datasheet
Description
SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMR12015 SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 - LMR12015XSDX/NOPB - Texas Instruments
Dallas, TX, United States
LMR12015 SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10
LMR12015XSDX/NOPB
LMR12015 SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 LMR12015XSDX/NOPB
SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON

SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38162-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38162-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38162-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317799-LMR12015XSDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317799-LMR12015XSDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317799-LMR12015XSDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1317799-LMR12015XSDX /NOPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 18V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: No Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38162-1-ND,296- 38162-6,296-38162-1, 296-38162-2,LMR12015 XSDX/NOPB-ND Base Product Number: LMR12015 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317799-LMR12015XSDX/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-38162-1-ND,296-38162-6,296-38162-1,296-38162-2,LMR12015XSDX/NOPB-ND
Base Product Number: LMR12015
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR12015XSDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR12015XSDX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LMR12015XSDX/NOPB
IC REG BUCK ADJ 1.5A 10WSON

IC REG BUCK ADJ 1.5A 10WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR12015XSDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR12015XSDX/NOPB
Voltage Regulators - DC DC Switching Regulators LMR12015XSDX/NOPB
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR12015XSDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR12015XSDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR12015XSDX/NOPB
IC REG BUCK ADJ 1.5A 10WSON

IC REG BUCK ADJ 1.5A 10WSON

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR12015XSDX/NOPB
Switching Voltage Regulators LMR12015XSDX/NOPB
Switching Voltage Regulators SIMPLE SWITCHER Nano Reg 5Vin-3A out

Switching Voltage Regulators SIMPLE SWITCHER Nano Reg 5Vin-3A out

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR12015XSDX/NOPB 296-38162-2-ND 1317799-LMR12015XSDX/NOPB LMR12015XSDX/NOPB LMR12015XSDX/NOPB LMR12015XSDX/NOPB LMR12015XSDX/NOPB
Product Name LMR12015 SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Package Type Other; WSON Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Output Voltage 1 to 18 volts 1 to 18 volts 1 to 18 volts 1 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 3 to 20 volts 3 to 20 volts 3 to 20 volts
Unlock Full Specs
to access all available technical data