IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJ 2A 8SOPWR
SIMPLE SWITCHER POWER CONVERTER
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR38020FSDDARTR-ND | LMR38020FSDDAR | LMR38020FSDDAR | LMR38020FSDDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 75 volts | 1 volts | 1 volts | 1 to 75 volts |