Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR

Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LMR23630FDRRR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR23630FDRRR-ND
Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249631-LMR23630FDRRR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249631-LMR23630FDRRR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249631-LMR23630FDRRR
Win Source Part Number: 1249631-LMR23630FDRR R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel (TR) Standard Package: 3,000 Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 150kHz ~ 2.425MHz Voltage - Output (Max): 28V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMR23630

Win Source Part Number: 1249631-LMR23630FDRRR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz ~ 2.425MHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMR23630

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR23630FDRRR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR23630FDRRR
Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR
IC REG BUCK ADJUSTABLE 3A 12SON

IC REG BUCK ADJUSTABLE 3A 12SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR23630FDRRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR23630FDRRR
Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR23630FDRRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR23630FDRRR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR
IC REG BUCK ADJ 3A 12SON

IC REG BUCK ADJ 3A 12SON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR23630FDRRR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR23630FDRRR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR23630FDRRR
IC REG BUCK ADJUSTABLE 3A 12SON

IC REG BUCK ADJUSTABLE 3A 12SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR23630FDRRR
Switching Voltage Regulators LMR23630FDRRR
Switching Voltage Regulators SIMPLE SWITCHER- , 36V 3A Synchronous Step-Down Converter 12-SON -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER- , 36V 3A Synchronous Step-Down Converter 12-SON -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR23630FDRRR-ND 1249631-LMR23630FDRRR LMR23630FDRRR LMR23630FDRRR LMR23630FDRRR LMR23630FDRRR LMR23630FDRRR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 12-WFDFN Exposed Pad Other; Tape & Reel (TR) Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1 to 28 volts 1 volts 1 to 28 volts 1 volts
Unlock Full Specs
to access all available technical data