Win Source Part Number: 1352781-LMR33620CQ3R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Base Product Number: LMR33620
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.8V
Frequency - Switching: 2.1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-VFQFN
IC REGULATOR BUCK
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-VFQFN
Switching Voltage Regulators 3.8-V to 36-V, 2-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
IC REG BUCK 3.3V 2A 12VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352781-LMR33620CQ3RNXRQ1 | 296-LMR33620CQ3RNXRQ1TR-ND | LMR33620CQ3RNXRQ1 | LMR33620CQ3RNXRQ1 | LMR33620CQ3RNXRQ1 | LMR33620CQ3RNXRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 12-PowerVFQFN | Other; 12-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |