Manufacturer: Texas Instruments
Win Source Part Number: 852929-LMR33620ADDA
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Tube
Family Name: LMR33620
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 2A Synchronous Buck Converter With Ultra-Low EMI 8-SO PowerPAD -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJUSTABLE 2A 8SOPWR
IC REG BUCK ADJUSTABLE 2A 8SOPWR
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852929-LMR33620ADDA | 296-48841-ND | LMR33620ADDA | LMR33620ADDA | LMR33620ADDA | LMR33620ADDA | LMR33620ADDA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR33620ADDA | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 24 volts | 1 to 24 volts | 1 volts | 1 volts |