Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36006FSCQRNXTQ1

Description
Win Source Part Number: 1352659-LMR36006FSCQ RNXTQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Base Product Number: LMR36006 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Voltage - Output (Max): 60V Current - Output: 600mA Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 2.1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1352659-LMR36006FSCQ RNXTQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Base Product Number: LMR36006 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Voltage - Output (Max): 60V Current - Output: 600mA Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 2.1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1352659-LMR36006FSCQRNXTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1352659-LMR36006FSCQRNXTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1352659-LMR36006FSCQRNXTQ1
Win Source Part Number: 1352659-LMR36006FSCQ RNXTQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Base Product Number: LMR36006 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Voltage - Output (Max): 60V Current - Output: 600mA Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.2V Frequency - Switching: 2.1MHz Synchronous Rectifier: Yes

Win Source Part Number: 1352659-LMR36006FSCQRNXTQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Base Product Number: LMR36006
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Voltage - Output (Max): 60V
Current - Output: 600mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.2V
Frequency - Switching: 2.1MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36006FSCQRNXTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36006FSCQRNXTQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36006FSCQRNXTQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36006FSCQRNXTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36006FSCQRNXTQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36006FSCQRNXTQ1DKR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36006FSCQRNXTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36006FSCQRNXTQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36006FSCQRNXTQ1CT-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR36006FSCQRNXTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR36006FSCQRNXTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36006FSCQRNXTQ1
IC REG BUCK ADJ 600MA 12VQFN

IC REG BUCK ADJ 600MA 12VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR36006FSCQRNXTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR36006FSCQRNXTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LMR36006FSCQRNXTQ1
IC REGULATOR BUCK

IC REGULATOR BUCK

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36006FSCQRNXTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR36006FSCQRNXTQ1
Voltage Regulators - DC DC Switching Regulators LMR36006FSCQRNXTQ1
IC REGULATOR BUCK

IC REGULATOR BUCK

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36006FSCQRNXTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR36006FSCQRNXTQ1
Voltage Regulators - DC DC Switching Regulators LMR36006FSCQRNXTQ1
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1352659-LMR36006FSCQRNXTQ1 296-LMR36006FSCQRNXTQ1TR-ND LMR36006FSCQRNXTQ1 LMR36006FSCQRNXTQ1 LMR36006FSCQRNXTQ1 LMR36006FSCQRNXTQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 12-PowerVFQFN Other; 12-VFQFN Other; 12-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz 2100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
DC DC Switching Controllers - 448-CYPAS213A124SXQXLXA1-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers