The LMR10515YSDE/NOPB is a 5.5-V, 1.5-A step-down voltage regulator in a 6-pin WSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 125°C. It operates at a switching frequency of 3 MHz, supports an input voltage range of 3 V to 5.5 V, and provides an output voltage range of 0.6 V to 4.5 V. The device features internal compensation, current-mode PWM control, thermal shutdown, and an ultra-low quiescent current of 30 nA in shutdown mode.
SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125
LMR10515 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP
Manufacturer: Texas Instruments
Win Source Part Number: 1055558-LMR10515YSDE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,1.5A SD Vltg Reg
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10515YSDE/NOPB | LMR10515YSDE/NOPB | 1055558-LMR10515YSDE/NOPB | LMR10515YSDE/NOPBDKR-ND | LMR10515YSDE/NOPB | LMR10515YSDE/NOPB | LMR10515YSDE/NOPB | LMR10515YSDE/NOPB |
| Product Name | LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10515YSDE/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT-23,WSON | Other; WSON6 | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts |