SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125
IC REG BUCK ADJ 2A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
IC REG BUCK ADJ 2A 6WSON
Win Source Part Number: 1128102-LMR10520YSDX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Voltage - Output (Max): 4.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR10520YSDXNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LMR10520YSDX/NO
Base Product Number: LMR10520
IC REG BUCK ADJUSTABLE 2A 6WSON
IC REG BUCK ADJUSTABLE 2A 6WSON
Switching Voltage Regulators SIMPLE SWITCHER 5.5Vin 2A SD Vtg Reg
IC REG BUCK ADJ 2A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10520YSDX/NOPB | 296-LMR10520YSDX/NOPBDKR-ND | 1128102-LMR10520YSDX/NOPB | LMR10520YSDX/NOPB | LMR10520YSDX/NOPB | LMR10520YSDX/NOPB | LMR10520YSDX/NOPB | LMR10520YSDX/NOPB |
| Product Name | LMR10520 SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts |