Manufacturer: Texas Instruments
Win Source Part Number: 852300-LMR14050SSQDD
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR14050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43402-6, -296-43402-1-ND, 296-43402-2, LMR14050SSQDDARQ1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators Automotive 40V, 5A SIMPLE SWITCHER- , 2.2MHz Step-Down Regulator with 40uA IQ 8-SO PowerPAD -40 to 125
IC REG BUCK ADJUSTABLE 5A 8SOPWR
IC REG BUCK ADJ 5A 8SOPWR
IC REG BUCK ADJUSTABLE 5A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852300-LMR14050SSQDDARQ1 | 296-43402-2-ND | LMR14050SSQDDARQ1 | LMR14050SSQDDARQ1 | LMR14050SSQDDARQ1 | LMR14050SSQDDARQ1 | LMR14050SSQDDARQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14050SSQDDARQ1 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 28 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |