Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 779542-LMR14050QDPRT
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LMR14050-Q1
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (4x4)
Output Voltage MAX: 28V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; LT3972HMSE#PBF; LT3972EMSE#TRPBF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 5A 10WSON
IC REG BUCK ADJUSTABLE 5A 10WSON
Switching Voltage Regulators Automotive 40V, 5A SIMPLE SWITCHER- , 2.2MHz Step-Down Regulator with 40uA IQ 10-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44756-1-ND | 779542-LMR14050QDPRTQ1 | LMR14050QDPRTQ1 | LMR14050QDPRTQ1 | LMR14050QDPRTQ1 | LMR14050QDPRTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14050QDPRTQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 28 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |