"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1249636-LMR33630BDDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMR33630BDDAR,296-49
Base Product Number: LMR33630
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJ 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI 8-SO PowerPAD -40 to 125
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49765-2-ND | 1249636-LMR33630BDDAR | LMR33630BDDAR | LMR33630BDDAR | LMR33630BDDAR | LMR33630BDDAR | LMR33630BDDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 volts | 1 to 24 volts |