SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201878-LMR12010YMKX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 17V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LMR12010
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 3MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 20V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators SIMPLE SWITCHER 20 Vin,1A SD Vltg Reg
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 1A SOT23
IC REG BUCK ADJ 1A TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR12010YMKX/NOPB | 1201878-LMR12010YMKX/NOPB | LMR12010YMKX/NOPB-ND | LMR12010YMKX/NOPB | LMR12010YMKX/NOPB | LMR12010YMKX/NOPB | LMR12010YMKX/NOPB |
| Product Name | LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010YMKX/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Enable | ||||||
| Output Voltage | 0.8000 to 17 volts | 17 volts | 0.8000 to 17 volts | 0.8000 to 17 volts | 0.8000 volts |