Texas Instruments LMR12007 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package LMR12007XMK

Description
750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125
Request a Quote Datasheet
Description
750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMR12007 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package - LMR12007XMK - Texas Instruments
Dallas, TX, United States
LMR12007 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package
LMR12007XMK
LMR12007 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package LMR12007XMK
750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125

750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249634-LMR12007XMK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249634-LMR12007XMK
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249634-LMR12007XMK
Win Source Part Number: 1249634-LMR12007XMK Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 750mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.6MHz Voltage - Output (Max): 16V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 1.25V Synchronous Rectifier: No Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-LMR12007XMK,-29 6-37011-1,LMR12007XM K,-296-37011-1,296-3 7011-6,296-37011-2,2 96-37011-1,TEXTISLMR 12007XMK Base Product Number: LMR12007

Win Source Part Number: 1249634-LMR12007XMK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 750mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.6MHz
Voltage - Output (Max): 16V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.25V
Synchronous Rectifier: No
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LMR12007XMK,-296-37011-1,LMR12007XMK,-296-37011-1,296-37011-6,296-37011-2,296-37011-1,TEXTISLMR12007XMK
Base Product Number: LMR12007

Buy Now Datasheet
Singapore, Singapore
750mA 18V 16V SOT-23 Voltage Regulator IC
739-LMR12007XMK
750mA 18V 16V SOT-23 Voltage Regulator IC 739-LMR12007XMK
750mA DC/DC Regulator, 3-18V In, 1.25-16V Out, SOT-23-6 Product overview: LMR12007XMK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 18V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 18V, 16V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12007XMK can be used for catalog matching and distributor lookup.

750mA DC/DC Regulator, 3-18V In, 1.25-16V Out, SOT-23-6 Product overview: LMR12007XMK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 18V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 18V, 16V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12007XMK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37011-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37011-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37011-2-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37011-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37011-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37011-1-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37011-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37011-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37011-6-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR12007XMK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR12007XMK
PMIC - Voltage Regulators - DC DC Switching Regulators LMR12007XMK
IC REG BUCK ADJ 750MA TSOT23-6

IC REG BUCK ADJ 750MA TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR12007XMK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR12007XMK
Voltage Regulators - DC DC Switching Regulators LMR12007XMK
IC REG BUCK ADJ 750MA TSOT23-6

IC REG BUCK ADJ 750MA TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR12007XMK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR12007XMK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR12007XMK
IC REG BUCK ADJ 750MA SOT23

IC REG BUCK ADJ 750MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR12007XMK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR12007XMK
Voltage Regulators - DC DC Switching Regulators LMR12007XMK
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR12007XMK 1249634-LMR12007XMK 739-LMR12007XMK 296-37011-2-ND LMR12007XMK LMR12007XMK LMR12007XMK LMR12007XMK
Product Name LMR12007 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 750mA 18V 16V SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel Other; SOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
fsw 1600 kHz 1600 kHz 1600 kHz 1600 kHz 1600 kHz 1600 kHz
Unlock Full Specs
to access all available technical data