Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR23630AFDDAR

Description
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-47271-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47271-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47271-6-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47271-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47271-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47271-2-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47271-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47271-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47271-1-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23630AFDDAR - 845515-LMR23630AFDDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23630AFDDAR
845515-LMR23630AFDDAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23630AFDDAR 845515-LMR23630AFDDAR
Manufacturer: Texas Instruments Win Source Part Number: 845515-LMR23630AFDDA R Series: SIMPLE SWITCHER® Features: Switching Regulator IC Output Package: Reel - TR Family Name: LMR23630 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMR23630AFDDAR-ND, 296-47271-2, 296-47271-6, 296-47271-1

Manufacturer: Texas Instruments
Win Source Part Number: 845515-LMR23630AFDDAR
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR23630
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMR23630AFDDAR-ND, 296-47271-2, 296-47271-6, 296-47271-1

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR23630AFDDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR23630AFDDAR
Voltage Regulators - DC DC Switching Regulators LMR23630AFDDAR
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR23630AFDDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR23630AFDDAR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR23630AFDDAR
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR23630AFDDAR
Switching Voltage Regulators LMR23630AFDDAR
Switching Voltage Regulators SIMPLE SWITCHER- , 36V 3A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER- , 36V 3A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR23630AFDDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR23630AFDDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR23630AFDDAR
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR23630AFDDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR23630AFDDAR
Voltage Regulators - DC DC Switching Regulators LMR23630AFDDAR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-47271-6-ND 845515-LMR23630AFDDAR LMR23630AFDDAR LMR23630AFDDAR LMR23630AFDDAR LMR23630AFDDAR LMR23630AFDDAR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23630AFDDAR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; Reel - TR SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification
Output Voltage 1 to 28 volts 1 volts 1 volts 1 to 28 volts
Unlock Full Specs
to access all available technical data