Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 852725-LMR33630CQRNX
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR33630
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53387-2, 296-53387-1, 296-53387-6
Switching Voltage Regulators 3.8-V to 36-V, 3-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
IC REG BUCK ADJ 3A 12VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53387-1-ND | 852725-LMR33630CQRNXTQ1 | LMR33630CQRNXTQ1 | LMR33630CQRNXTQ1 | LMR33630CQRNXTQ1 | LMR33630CQRNXTQ1 | LMR33630CQRNXTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR33630CQRNXTQ1 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 12-PowerVFQFN | Other; Reel - TR | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 to 24 volts | 1 volts |