Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317740-LMR36015FBRN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount, Wettable Flank
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 12-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36015FBRNXTCT
Base Product Number: LMR36015
RoHS Status: ROHS3 Compliant
IC REGULATOR BUCK
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
IC REG BUCK ADJ 1.5A 12VQFN
Switching Voltage Regulators 4.2-V to 60-V, 1.5-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 150
IC REGULATOR BUCK
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR36015FBRNXTCT-ND | 1317740-LMR36015FBRNXT | LMR36015FBRNXT | LMR36015FBRNXT | LMR36015FBRNXT | LMR36015FBRNXT | LMR36015FBRNXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 60 volts | 1 to 60 volts | 1 volts | 1 volts |