IC REG BUCK ADJ 1A 8SOPWR
IC REG BUCK ADJ 1A 8SOPWR
IC REG BUCK ADJ 1A 8SOPWR
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1A 8SOPWR
SIMPLE SWITCHER 80-V, 1.0-A, 2.2
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR38010FSDDARTR-ND | LMR38010FSDDAR | LMR38010FSDDAR | LMR38010FSDDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 75 volts | 1 to 75 volts | 1 volts | 1 volts |