Win Source Part Number: 1249725-LMR36506RRPE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 65V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR36506RRPERTR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
IC REG BUCK ADJ 600MA 9VQFN
IC REG BUCK ADJ 600MA 9VQFN
IC REG BUCK ADJ 600MA 9VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
IC POWER
IC POWER
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249725-LMR36506RRPER | 296-LMR36506RRPERTR-ND | LMR36506RRPER | LMR36506RRPER | LMR36506RRPER | LMR36506RRPER |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 kHz |