Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923485-LMR23630DRRT
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LMR23630
Categories: Integrated Circuits (ICs)
Case / Package: 12-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48827-1, 296-48827-2, LMR23630DRRT-ND, 296-48827-6
IC REG BUCK ADJUSTABLE 3A 12SON
Switching Voltage Regulators SIMPLE SWITCHER- , 36V 3A Synchronous Step-Down Converter 12-SON -40 to 125
IC REG BUCK ADJ 3A 12SON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48827-6-ND | 923485-LMR23630DRRT | LMR23630DRRT | LMR23630DRRT | LMR23630DRRT | LMR23630DRRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR23630DRRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-SON (3x3) | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 to 28 volts |