Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877695-LMR14030SQDPR
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMR14030
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44636-1-ND, 296-44636-1, 296-44636-2, 296-44636-6
IC REG BUCK ADJ 3.5A 10WSON
Switching Voltage Regulators Automotive 40V, 3.5A SIMPLE SWITCHER®, 2.2MHz Step-Down Regulator with 40uA IQ 10-WSON -40 to 125
IC REG BUCK ADJ 3.5A 10WSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
IC REG BUCK ADJ 3.5A 10WSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44636-2-ND | 877695-LMR14030SQDPRRQ1 | LMR14030SQDPRRQ1 | LMR14030SQDPRRQ1 | LMR14030SQDPRRQ1 | LMR14030SQDPRRQ1 | LMR14030SQDPRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14030SQDPRRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-WDFN Exposed Pad | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 28 volts | |||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |