Texas Instruments LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 LMR12010XMK/NOPB

Description
SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 - LMR12010XMK/NOPB - Texas Instruments
Dallas, TX, United States
LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23
LMR12010XMK/NOPB
LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 LMR12010XMK/NOPB
SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125

SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010XMK/NOPB - 019560-LMR12010XMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010XMK/NOPB
019560-LMR12010XMK/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010XMK/NOPB 019560-LMR12010XMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019560-LMR12010XMK/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 17V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019560-LMR12010XMK/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 17V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39042-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39042-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39042-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39042-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39042-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39042-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39042-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39042-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39042-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR12010XMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR12010XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LMR12010XMK/NOPB
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR12010XMK/NOPB
Switching Voltage Regulators LMR12010XMK/NOPB
Switching Voltage Regulators SIMPLE SWITCHER 20 Vin,1A SD Vltg Reg

Switching Voltage Regulators SIMPLE SWITCHER 20 Vin,1A SD Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR12010XMK/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR12010XMK/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LMR12010XMK/NOPB
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR12010XMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR12010XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LMR12010XMK/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR12010XMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR12010XMK/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR12010XMK/NOPB
IC REG BUCK ADJ 1A SOT23

IC REG BUCK ADJ 1A SOT23

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR12010XMK/NOPB 019560-LMR12010XMK/NOPB 296-39042-1-ND LMR12010XMK/NOPB LMR12010XMK/NOPB LMR12010XMK/NOPB LMR12010XMK/NOPB LMR12010XMK/NOPB
Product Name LMR12010 SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010XMK/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 17 volts 0.8000 volts 0.8000 to 17 volts 0.8000 volts 0.8000 to 17 volts 0.8000 volts
Unlock Full Specs
to access all available technical data