The LMR10520 is a 5.5-V, 2-A step-down DC/DC regulator in a 6-pin WSON package measuring 3.00 mm × 3.00 mm × 0.8 mm, designed for space-constrained applications such as point-of-load conversion and battery-powered equipment. It operates with an input voltage range of 3 V to 5.5 V and output voltage range of 0.6 V to 4.5 V, featuring a fixed switching frequency of 3 MHz for the LMR10520Y variant. The device includes internal compensation, soft start, thermal shutdown, and output overvoltage protection, with a typical shutdown current of 30 nA. It supports current-mode PWM operation and achieves efficiencies up to 93%. The LMR10520YSDE/NOPB is one of multiple pin-compatible variants in the series, sharing these core specifications.
SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055559-LMR10520YSDE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 6WSON
IC REG BUCK ADJ 2A 6WSON
IC REG BUCK ADJUSTABLE 2A 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10520YSDE/NOPB | 1055559-LMR10520YSDE/NOPB | LMR10520YSDE/NOPBDKR-ND | LMR10520YSDE/NOPB | LMR10520YSDE/NOPB | LMR10520YSDE/NOPB | LMR10520YSDE/NOPB |
| Product Name | LMR10520 SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10520YSDE/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts |