Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR36506MSC3RPERQ1

Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506MSC3RPERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506MSC3RPERQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506MSC3RPERQ1TR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506MSC3RPERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506MSC3RPERQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506MSC3RPERQ1DKR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506MSC3RPERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506MSC3RPERQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506MSC3RPERQ1CT-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1316308-LMR36506MSC3RPERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1316308-LMR36506MSC3RPERQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1316308-LMR36506MSC3RPERQ1
Win Source Part Number: 1316308-LMR36506MSC3 RPERQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 9-VFQFN Supplier Device Package: 9-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR36506MSC3RPER Q1CT,296-LMR36506MSC 3RPERQ1TR,296-LMR365 06MSC3RPERQ1DKR Base Product Number: LMR36506

Win Source Part Number: 1316308-LMR36506MSC3RPERQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR36506MSC3RPERQ1CT,296-LMR36506MSC3RPERQ1TR,296-LMR36506MSC3RPERQ1DKR
Base Product Number: LMR36506

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36506MSC3RPERQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR36506MSC3RPERQ1
Voltage Regulators - DC DC Switching Regulators LMR36506MSC3RPERQ1
3-V TO 65-V, 0.6-A BUCK CONVERTE

3-V TO 65-V, 0.6-A BUCK CONVERTE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR36506MSC3RPERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR36506MSC3RPERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36506MSC3RPERQ1
IC REG BUCK 3.3V 600MA 9VQFN

IC REG BUCK 3.3V 600MA 9VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR36506MSC3RPERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR36506MSC3RPERQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LMR36506MSC3RPERQ1
3-V TO 65-V, 0.6-A BUCK CONVERTE

3-V TO 65-V, 0.6-A BUCK CONVERTE

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36506MSC3RPERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR36506MSC3RPERQ1
Voltage Regulators - DC DC Switching Regulators LMR36506MSC3RPERQ1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LMR36506MSC3RPERQ1TR-ND 1316308-LMR36506MSC3RPERQ1 LMR36506MSC3RPERQ1 LMR36506MSC3RPERQ1 LMR36506MSC3RPERQ1 LMR36506MSC3RPERQ1
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 9-PowerVFQFN Other; Tape & Reel Other; 9-VFQFN Other; 9-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data