Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR33630CRNXT

Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-49067-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49067-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49067-1-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49067-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49067-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49067-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49067-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49067-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49067-6-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249645-LMR33630CRNXT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249645-LMR33630CRNXT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249645-LMR33630CRNXT
Win Source Part Number: 1249645-LMR33630CRNX T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 250 Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49067-6,LMR33630 CRNXT,296-49067-2,29 6-49067-1 Base Product Number: LMR33630

Win Source Part Number: 1249645-LMR33630CRNXT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49067-6,LMR33630CRNXT,296-49067-2,296-49067-1
Base Product Number: LMR33630

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR33630CRNXT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR33630CRNXT
PMIC - Voltage Regulators - DC DC Switching Regulators LMR33630CRNXT
IC REG BUCK ADJUSTABLE 3A 12VQFN

IC REG BUCK ADJUSTABLE 3A 12VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR33630CRNXT
Switching Voltage Regulators LMR33630CRNXT
Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI 12-VQFN-HR -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI 12-VQFN-HR -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR33630CRNXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR33630CRNXT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR33630CRNXT
IC REG BUCK ADJ 3A 12VQFN

IC REG BUCK ADJ 3A 12VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR33630CRNXT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR33630CRNXT
Voltage Regulators - DC DC Switching Regulators LMR33630CRNXT
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-49067-1-ND 1249645-LMR33630CRNXT LMR33630CRNXT LMR33630CRNXT LMR33630CRNXT LMR33630CRNXT
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-PowerVFQFN Other; Tape & Reel Other; 12-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1 to 24 volts 1 volts 1 to 24 volts
Unlock Full Specs
to access all available technical data