Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI 12-VQFN-HR -40 to 125
IC REG BUCK ADJ 3A 12VQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49066-1-ND | LMR33630BRNXT | LMR33630BRNXT | LMR33630BRNXT | LMR33630BRNXT | LMR33630BRNXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 volts | 1 to 24 volts |