Manufacturer: Texas Instruments
Win Source Part Number: 082898-LMR62421XMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Embedded Design & Development, Consumer Electronics
IC SWITCHING REGULATOR, 2000 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1 MM HEIGHT, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LMR62421XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR62421XMFX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 082898-LMR62421XMFX | 739-LMR62421XMFX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR62421XMFX | 2000 kHz SOT-23 Voltage Regulator IC |
| Configuration / Function | Boost, SEPIC | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-5 | |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |