Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR38020FDDAR

Description
IC REG BUCK ADJ 2A 8SOPWR
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A 8SOPWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LMR38020FDDARTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR38020FDDARTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR38020FDDARTR-ND
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR38020FDDARCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR38020FDDARCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR38020FDDARCT-ND
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR38020FDDARDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR38020FDDARDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR38020FDDARDKR-ND
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR38020FDDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR38020FDDAR
Voltage Regulators - DC DC Switching Regulators LMR38020FDDAR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - LMR38020FDDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR38020FDDAR
Voltage Regulators - DC DC Switching Regulators LMR38020FDDAR
SIMPLE SWITCHER POWER CONVERTER

SIMPLE SWITCHER POWER CONVERTER

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR38020FDDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR38020FDDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR38020FDDAR
IC REG BUCK ADJ 2A 8SOPWR

IC REG BUCK ADJ 2A 8SOPWR

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LMR38020FDDARTR-ND LMR38020FDDAR LMR38020FDDAR LMR38020FDDAR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC
Special Features Synchronous Rectification
Output Voltage 1 to 75 volts 1 to 75 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883380 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHE/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details