Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Win Source Part Number: 1070351-LMR33620BRNX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR33620BRNXTLMR3362
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49063-2,296-4906
Base Product Number: LMR33620
IC REG BUCK ADJUSTABLE 2A 12VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
IC REG BUCK ADJ 2A 12VQFN
IC REG BUCK ADJUSTABLE 2A 12VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49063-2-ND | 1070351-LMR33620BRNXT | LMR33620BRNXT | LMR33620BRNXT | LMR33620BRNXT | LMR33620BRNXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | Other; Tape & Reel | Other; 12-VFQFN | Other; 12-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 to 24 volts | 1 volts |