Win Source Part Number: 1316304-LMR36015FSC3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 1.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR36015FSC3RNXT
Base Product Number: LMR36015
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
IC REG BUCK 3.3V 1.5A 12VQFN
IC REGULATOR BUCK
IC REGULATOR BUCK
Switching Voltage Regulators 4.2-V to 60-V, 1.5-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316304-LMR36015FSC3RNXTQ1 | 296-LMR36015FSC3RNXTQ1CT-ND | LMR36015FSC3RNXTQ1 | LMR36015FSC3RNXTQ1 | LMR36015FSC3RNXTQ1 | LMR36015FSC3RNXTQ1 | LMR36015FSC3RNXTQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |