Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317636-LMR33620CQ5R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53213-6,296-5321
Base Product Number: LMR33620
RoHS Status: ROHS3 Compliant
IC REG BUCK 5V 2A 12VQFN
IC REG BUCK 5V 2A 12VQFN
IC REG BUCK 5V 2A 12VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Switching Voltage Regulators 3.8-V to 36-V, 2-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53213-6-ND | 1317636-LMR33620CQ5RNXRQ1 | LMR33620CQ5RNXRQ1 | LMR33620CQ5RNXRQ1 | LMR33620CQ5RNXRQ1 | LMR33620CQ5RNXRQ1 | LMR33620CQ5RNXRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |