Manufacturer: Texas Instruments
Win Source Part Number: 071833-LP3907SQ-PJXI
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 1.2V, 1A
Voltage/Current - Output 2: 3.3V, 600mA
Voltage/Current - Output 3: 1.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 071833-LP3907SQ-PJXIX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP3907SQ-PJXIX |
| Package Type | Other; 24-WQFN (4x4) |