SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125
Texas Instruments,LMR10515
Texas Instruments,LMR10515
Texas Instruments,LMR10515
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Win Source Part Number: 1115301-LMR10515YMFE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Voltage - Output (Max): 4.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR10515YMFE/NOPB .; LMR10515YMFENOPB;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMR10515YMFE/NOPBCT,
Base Product Number: LMR10515
IC REG BUCK ADJ 1.5A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
IC REG BUCK ADJ 1.5A SOT23-5
IC REG BUCK ADJ 1.5A SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10515YMFE/NOPB | 8115826 | 8115826P | LMR10515YMFE/NOPBTR-ND | 1115301-LMR10515YMFE/NOPB | 815-LMR10515YMFE/NOPB | LMR10515YMFE/NOPB | LMR10515YMFE/NOPB | LMR10515YMFE/NOPB |
| Product Name | LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP | Voltage Controllers | Voltage Controllers | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A SOT23-5 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT-23,WSON | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts |