Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 12-VFQFN
Switching Voltage Regulators 4.2-V to 42-V, 1.5-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 12-VFQFN
IC REG BUCK 5V 1.5A 12VQFN
PWR MGMT LINEAR REGULATOR
PWR MGMT LINEAR REGULATOR
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53555-1-ND | LMR34215FSC5RNXTQ1 | LMR34215FSC5RNXTQ1 | LMR34215FSC5RNXTQ1 | LMR34215FSC5RNXTQ1 | LMR34215FSC5RNXTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts |