Texas Instruments LMR10510 SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 LMR10510YMFE/NOPB

Description
SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMR10510 SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 - LMR10510YMFE/NOPB - Texas Instruments
Dallas, TX, United States
LMR10510 SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23
LMR10510YMFE/NOPB
LMR10510 SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 LMR10510YMFE/NOPB
SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125

SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPBTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPBCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPBDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Controllers - 8115816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
8115816
Voltage Controllers 8115816
Texas Instruments,LMR10510 YMFE/NOPB,IC,

Texas Instruments,LMR10510YMFE/NOPB,IC,

Supplier's Site
Voltage Controllers - 8115816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
8115816P
Voltage Controllers 8115816P
Texas Instruments,LMR10510 YMFE/NOPB,IC,

Texas Instruments,LMR10510YMFE/NOPB,IC,

Supplier's Site
Voltage Controllers - 1627738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
1627738
Voltage Controllers 1627738
Texas Instruments,LMR10510 YMFE/NOPB,IC,

Texas Instruments,LMR10510YMFE/NOPB,IC,

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10510YMFE/NOPB - 779540-LMR10510YMFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10510YMFE/NOPB
779540-LMR10510YMFE/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10510YMFE/NOPB 779540-LMR10510YMFE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779540-LMR10510YMFE/ NOPB Series: SIMPLE SWITCHER Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LMR10510 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 4.5V Input Voltage MIN: 3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805WEWEGG+T; MAX8805YEWEBD+T; MAX8805YEWEDD+T; Introduction Date: November 20, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779540-LMR10510YMFE/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LMR10510
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 4.5V
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805WEWEGG+T; MAX8805YEWEBD+T; MAX8805YEWEDD+T;
Introduction Date: November 20, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPB
Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPB
IC REG BUCK ADJ 1A SOT23-5

IC REG BUCK ADJ 1A SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR10510YMFE/NOPB
Switching Voltage Regulators LMR10510YMFE/NOPB
Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,1A SD Vltg Reg

Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,1A SD Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR10510YMFE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR10510YMFE/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LMR10510YMFE/NOPB
IC REG BUCK ADJ 1A SOT23-5

IC REG BUCK ADJ 1A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR10510YMFE/NOPB LMR10510YMFE/NOPBTR-ND 8115816 8115816P 779540-LMR10510YMFE/NOPB LMR10510YMFE/NOPB LMR10510YMFE/NOPB LMR10510YMFE/NOPB LMR10510YMFE/NOPB
Product Name LMR10510 SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 Voltage Regulators - DC DC Switching Regulators Voltage Controllers Voltage Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10510YMFE/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck; Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SOT-23,WSON Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 4.5 volts 0.6000 to 4.5 volts 0.6000 volts 0.6000 to 4.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
LM20136 2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with  Input Synchronization - LM20136MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers