Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LMR36015SARNXR

Description
Win Source Part Number: 1249756-LMR36015SARN XR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR36015SARNXRCT ,296-LMR36015SARNXRD KR,296-LMR36015SARNX RTR
Request a Quote Datasheet
Description
Win Source Part Number: 1249756-LMR36015SARN XR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR36015SARNXRCT ,296-LMR36015SARNXRD KR,296-LMR36015SARNX RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249756-LMR36015SARNXR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249756-LMR36015SARNXR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249756-LMR36015SARNXR
Win Source Part Number: 1249756-LMR36015SARN XR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR36015SARNXRCT ,296-LMR36015SARNXRD KR,296-LMR36015SARNX RTR

Win Source Part Number: 1249756-LMR36015SARNXR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR36015SARNXRCT,296-LMR36015SARNXRDKR,296-LMR36015SARNXRTR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36015SARNXRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36015SARNXRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36015SARNXRCT-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36015SARNXRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36015SARNXRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36015SARNXRTR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36015SARNXRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36015SARNXRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36015SARNXRDKR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR36015SARNXR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR36015SARNXR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR36015SARNXR
4.2-V TO 60-V, 1.5-A ULTRA-SMALL

4.2-V TO 60-V, 1.5-A ULTRA-SMALL

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36015SARNXR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR36015SARNXR
Voltage Regulators - DC DC Switching Regulators LMR36015SARNXR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR36015SARNXR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR36015SARNXR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36015SARNXR
IC REG BUCK ADJ 1.5A 12VQFN

IC REG BUCK ADJ 1.5A 12VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249756-LMR36015SARNXR 296-LMR36015SARNXRCT-ND LMR36015SARNXR LMR36015SARNXR LMR36015SARNXR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 12-PowerVFQFN Other; 12-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 400 kHz 400 kHz 400 kHz 400 kHz 400 kHz
Unlock Full Specs
to access all available technical data