Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LP87522BRNFRQ1

Description
Win Source Part Number: 1127442-LP87522BRNFR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 3.36V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 26-VFQFN Exposed Pad Supplier Device Package: 26-VQFN-HR (4.5x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87522BRNFRQ1TR Base Product Number: LP87522
Request a Quote Datasheet
Description
Win Source Part Number: 1127442-LP87522BRNFR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 3.36V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 26-VFQFN Exposed Pad Supplier Device Package: 26-VQFN-HR (4.5x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87522BRNFRQ1TR Base Product Number: LP87522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1127442-LP87522BRNFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1127442-LP87522BRNFRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1127442-LP87522BRNFRQ1
Win Source Part Number: 1127442-LP87522BRNFR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 3.36V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 26-VFQFN Exposed Pad Supplier Device Package: 26-VQFN-HR (4.5x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87522BRNFRQ1TR Base Product Number: LP87522

Win Source Part Number: 1127442-LP87522BRNFRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 26-VFQFN Exposed Pad
Supplier Device Package: 26-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP87522BRNFRQ1TR
Base Product Number: LP87522

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LP87522BRNFRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LP87522BRNFRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LP87522BRNFRQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LP87522BRNFRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LP87522BRNFRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LP87522BRNFRQ1
AUTOMOTIVE 4 PHASE DC/DC

AUTOMOTIVE 4 PHASE DC/DC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LP87522BRNFRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LP87522BRNFRQ1
Voltage Regulators - DC DC Switching Regulators LP87522BRNFRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LP87522BRNFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LP87522BRNFRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LP87522BRNFRQ1
IC REG BUCK ADJ 10A 26VQFN

IC REG BUCK ADJ 10A 26VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1127442-LP87522BRNFRQ1 296-LP87522BRNFRQ1TR-ND LP87522BRNFRQ1 LP87522BRNFRQ1 LP87522BRNFRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 26-VFQFN Exposed Pad Other; 26-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2000 kHz 2000 kHz 2000 kHz 2000 kHz 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products